Red Lion Controls, Inc. Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| Overview Red Lion’s FlexEdge® DA50N Secure Edge Networking Gateway offers reliable connectivity to deployed assets in both factory automation and remote applications. The DA50N features a wide operating temperature range... | |
| Overview The DA50A’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. With advanced networking capabilities including routing, a stateful firewall,... | |
| Overview The DA50A’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. With advanced networking capabilities, support for 300+ industrial drivers,... | |
| Overview The modular design of the DA70A allows for up to three communications sleds to be added as requirements change or new communication standards emerge. With advanced networking capabilities including... |