COUNTER LCD 6 CHAR 85-250V PANEL
Preset 85 ~ 250VAC Panel Mount
| Red Lion Controls, Inc. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | C48CS003 | C48CS003 | C48CS003 |
| Product Name | Single Preset Counter, NPN OC/Relay Output, AC Powered | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Outputs | Relay | ||
| Width | 50 mm (1.97 inch) | ||
| Depth | 50 mm (1.97 inch) |