Red Lion Controls, Inc. CUB7T 8-Digit Timer, Low Voltage Input, Reflective Display CUB7TCS0

Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Low Voltage Input Model (28 VDC max) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet
Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Low Voltage Input Model (28 VDC max) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB7T 8-Digit Timer, Low Voltage Input, Reflective Display - CUB7TCS0 - Red Lion Controls, Inc.
York, PA, United States
CUB7T 8-Digit Timer, Low Voltage Input, Reflective Display
CUB7TCS0
CUB7T 8-Digit Timer, Low Voltage Input, Reflective Display CUB7TCS0
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Low Voltage Input Model (28 VDC max) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
  • Elapsed Time Indicator
  • 28 mm x 51 mm
  • 8 Digit, 0.35" (9 mm) LCD
  • LCD, Reflective Display
  • Low Voltage Input Model (28 VDC max)
  • 9 Programmable Timer Ranges
  • Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation
  • Standard Wire Connections or Optional Plug-in Terminal Block
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC132-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC132-ND
Counters, Hour Meters RLC132-ND
Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB7TCS0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7TCS0
Panel Meters - Counters, Hour Meters CUB7TCS0
Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB7TCS0 RLC132-ND CUB7TCS0
Product Name CUB7T 8-Digit Timer, Low Voltage Input, Reflective Display Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size Less Than 0.37 (9.4mm)
Number Digits 8.0
Width 28 mm (1.1 inch) 45 mm (1.77 inch)
Depth 51 mm (2.01 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for True RMS AC Voltage and Current Applications, L20000RMV1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 629975 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details