Red Lion Controls, Inc. Dual Preset Counter, Prescaler Output, Dual NPN OC Outputs, DC Powered C48CP115

Description
Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting Dual NPN OC Outputs Prescaler Output RS-485 Communications Up to 11 KHz NEMA 4X/IP65
Datasheet
Description
Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting Dual NPN OC Outputs Prescaler Output RS-485 Communications Up to 11 KHz NEMA 4X/IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Preset Counter, Prescaler Output, Dual NPN OC Outputs, DC Powered - C48CP115 - Red Lion Controls, Inc.
York, PA, United States
Dual Preset Counter, Prescaler Output, Dual NPN OC Outputs, DC Powered
C48CP115
Dual Preset Counter, Prescaler Output, Dual NPN OC Outputs, DC Powered C48CP115
Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting Dual NPN OC Outputs Prescaler Output RS-485 Communications Up to 11 KHz NEMA 4X/IP65
  • Dual Preset Version
  • 50 mm x 50 mm
  • 2 Line, 6 Character Transmissive LCD w/Backlighting
  • Red Top Line and Green Bottom Line Display
  • Bi-Directional and Quadrature Counting
  • Dual NPN OC Outputs
  • Prescaler Output
  • RS-485 Communications
  • Up to 11 KHz
  • NEMA 4X/IP65
Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - C48CP115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
C48CP115
Panel Meters - Counters, Hour Meters C48CP115
Preset 24VAC, 18 ~ 36VDC Panel Mount

Preset 24VAC, 18 ~ 36VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number C48CP115 C48CP115
Product Name Dual Preset Counter, Prescaler Output, Dual NPN OC Outputs, DC Powered Panel Meters - Counters, Hour Meters
Width 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 1365384 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
Width 92 mm (3.62 inch)
View Details