Red Lion Controls, Inc. Datasheets for LED Message Displays
Message LED displays are typically commercial or industrial signs. They allow for larger characters and longer viewing distances than their smaller digital cousins.
LED Message Displays: Learn more
| Product Name | Notes |
|---|---|
| 4" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products... | |
| 2.25" High Red LED Digits (adjustable intensity) 4 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 305 x 102... | |
| 2.25" High Red LED Digits (adjustable intensity) 5 Digit Version DC Volt/Current/Process Indicator Dual 5 Amp Form C Relay Programmable Scaling and Decimal Points Communication (RS-232/485) Programmable User Input 50... | |
| 2.25" High Red LED Digits (adjustable intensity) 6 Digit Display for Bi-directional Timing 5 Digit Display for Cycle Counting Programmable Scaling and Decimal Points Count Speeds up to 500Hz User... | |
| 2.25" High Red LED Digits (adjustable intensity) 6 Digit Version Count/Rate Indicator Dual 5 AMP Form C Relay Built-in Batch Counting Capability Programmable Scaling and Decimal Points Communication (RS-232/485) Programmable... | |
| 2.25" High Red LED Digits (adjustable intensity) 6 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 406 x 102... | |
| 2.25" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products... | |
| 2.25" High Red LED Digits Input Ranges; 24mVDC and 240mVDC Programmable Scaling and Decimal Points Programmable User Input Dual 5 Amp Form C Relay Aluminum Type 4X/IP65 Case Construction Communication... | |
| 4" High Red LED Digits (adjustable intensity) 4 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 508 x 200... | |
| 4" High Red LED Digits (adjustable intensity) 5 Digit Version DC Volt/Current/Process Display Dual 5 Amp Form C Relay Programmable Scaling and Decimal Points Programmable User Input Communication (RS-232/485) 50... | |
| 4" High Red LED Digits (adjustable intensity) 6 Digit Display for Bi-directional Timing 5 Digit Display for Cycle Counting Programmable Scaling and Decimal Points Count Speeds up to 500Hz User... | |
| 4" High Red LED Digits (adjustable intensity) 6 Digit Version Count/Rate Indicator Dual 5 AMP Form C Relay Built-in Batch Counting Capability Programmable Scaling and Decimal Points Programmable User Input... | |
| 4" High Red LED Digits (adjustable intensity) 6 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 660 x 200... | |
| 4" High Red LED Digits Input Ranges: 24mVDC or 240 mVDC Programmable Scaling and Decimal Points Programmable User Input Dual 5 Amp Form C Relay Aluminum Type 4X/IP65 Case Construction... | |
| Large 4" High LED Display - Readable to 180 Feet Alarms, Analog Output, and Communications Programmable User Inputs AC Powered (85 to 250 VAC) PC Software for Meter Configuration NEMA... | |
| Large PAX® Display 4.75" (121 mm) x 10" (254 mm) 1.5" (38 mm) LED Alarms, Analog Outputs, and Communication Available with Backlight and custom label Porgrammable User Inputs and Function... | |
| Large PAX® Display 4.75" (121 mm) x 10" (254 mm) 1.5" (38 mm) LED Alarms, Analog Outputs, and Communication Programmable User Inputs and Function Keys Universal AC/DC Powered PC Software... |