Current (Ammeter), Voltage (Voltmeter) LED - Green Characters Display Panel Mount
PANEL METER, DC CURRENT/VOLTAGE, 85-250V; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:± 200mV to ± 300V, ± 200µA to ± 2A, 100 ohm to 10kohm; Digit Height:14.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Ammeter, Voltmeter LED - Green Characters Display Panel Mount
AMMETER/VOLTMETER LED PANEL MT
| Red Lion Controls, Inc. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXD0100 | RLC376-ND | 51M6909 | PAXD0100 | PAXD0100 |
| Product Name | PAX® Universal DC Input Meter, Green Display, AC Powered | Meters | Panel Meter, Dc Current/voltage, 85-250V; No. Of Digits / Alpha Red Lion Controls | Panel Meters | Meters |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | ||||
| Number Digits | 5.0 | 5.0 | |||
| Display Colors | Green | Green | LED - Green Characters | ||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | |||
| Depth | 97 mm (3.82 inch) |