Red Lion Controls, Inc. CUB7T 8-Digit Timer, Low Voltage Input, Red Display CUB7TCR0

Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Low Voltage Input Model (28 VDC max) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet
Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Low Voltage Input Model (28 VDC max) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB7T 8-Digit Timer, Low Voltage Input, Red Display - CUB7TCR0 - Red Lion Controls, Inc.
York, PA, United States
CUB7T 8-Digit Timer, Low Voltage Input, Red Display
CUB7TCR0
CUB7T 8-Digit Timer, Low Voltage Input, Red Display CUB7TCR0
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Low Voltage Input Model (28 VDC max) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
  • Elapsed Time Indicator
  • 28 mm x 51 mm
  • 8 Digit, 0.35" (9 mm) LCD
  • LCD, Red LED Backlighting
  • Low Voltage Input Model (28 VDC max)
  • 9 Programmable Timer Ranges
  • Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation
  • Standard Wire Connections or Optional Plug-in Terminal Block
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC134-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC134-ND
Counters, Hour Meters RLC134-ND
Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB7TCR0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7TCR0
Panel Meters - Counters, Hour Meters CUB7TCR0
Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB7TCR0 RLC134-ND CUB7TCR0
Product Name CUB7T 8-Digit Timer, Low Voltage Input, Red Display Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size Less Than 0.37 (9.4mm)
Number Digits 8.0
Display Colors Red Red
Width 28 mm (1.1 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
12-ch Array Front Panel LAN-XI - UA-2112--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type IEPE / CCLD
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details