Red Lion Controls, Inc. Meters PAXLTC00

Description
Temperature (Type B, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Temperature (Type B, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - RLC116-ND - DigiKey
Thief River Falls, MN, United States
Temperature (Type B, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount

Temperature (Type B, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Temperature Meter; No. Of Digits / Alpha Red Lion Controls - 84K7506 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Red Lion Controls
84K7506
Temperature Meter; No. Of Digits / Alpha Red Lion Controls 84K7506
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-200°C to +1820°C / -328°F to +3308°F; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC RoHS Compliant: NA

TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-200°C to +1820°C / -328°F to +3308°F; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC RoHS Compliant: NA

Supplier's Site
Panel Meters - PAXLTC00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXLTC00
Panel Meters PAXLTC00
Temperature Meter LED - Red Characters Display Panel Mount

Temperature Meter LED - Red Characters Display Panel Mount

Buy Now
Meter; Selectable Thermocouple;LED;4-Dig;Red;0.56 in DigH;0.1 or 1 Deg Accuracy - 70030238 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter; Selectable Thermocouple;LED;4-Dig;Red;0.56 in DigH;0.1 or 1 Deg Accuracy
70030238
Meter; Selectable Thermocouple;LED;4-Dig;Red;0.56 in DigH;0.1 or 1 Deg Accuracy 70030238
Model PAXLTC - Pax Lite Thermocouple Meter Programmable temperature offset Programmable digital filtering enhances stability Peak⁄valley (hi⁄lo reading) memory The Pax Lite Thermocouple Meter accepts inputs from standard thermocouples and precisely linearizes them. A full 4-digit display accommodates a wide range of temperature inputs. The unit automatically compensates for cold junction, NBS linearity and the m

Model PAXLTC - Pax Lite Thermocouple Meter

  • Programmable temperature offset
  • Programmable digital filtering enhances stability
  • Peak⁄valley (hi⁄lo reading) memory
    The Pax Lite Thermocouple Meter accepts inputs from standard thermocouples and precisely linearizes them. A full 4-digit display accommodates a wide range of temperature inputs. The unit automatically compensates for cold junction, NBS linearity and the m
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC116-ND 84K7506 PAXLTC00 70030238
Product Name Meters Temperature Meter; No. Of Digits / Alpha Red Lion Controls Panel Meters Meter; Selectable Thermocouple;LED;4-Dig;Red;0.56 in DigH;0.1 or 1 Deg Accuracy
Display Technology LED LED
Display Colors Red
Voltage Range -0.0100 to 0.0800 volts 85 to 250 volts ? to 1300 volts
Input Type DC Voltage; Temperature Temperature; Temperature
Width 92 mm (3.62 inch) 96.52 mm (3.8 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details