Red Lion Controls, Inc. Batch Counter, 3 NPN OC Outputs, DC Powered C48CB110

Description
Three Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting 3 NPN OC Outputs Up to 11 KHz NEMA 4X/IP65
Datasheet
Description
Three Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting 3 NPN OC Outputs Up to 11 KHz NEMA 4X/IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batch Counter, 3 NPN OC Outputs, DC Powered - C48CB110 - Red Lion Controls, Inc.
York, PA, United States
Batch Counter, 3 NPN OC Outputs, DC Powered
C48CB110
Batch Counter, 3 NPN OC Outputs, DC Powered C48CB110
Three Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting 3 NPN OC Outputs Up to 11 KHz NEMA 4X/IP65
  • Three Preset Version
  • 50 mm x 50 mm
  • 2 Line, 6 Character Transmissive LCD w/Backlighting
  • Red Top Line and Green Bottom Line Display
  • Bi-Directional and Quadrature Counting
  • 3 NPN OC Outputs
  • Up to 11 KHz
  • NEMA 4X/IP65
Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - C48CB110 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
C48CB110
Panel Meters - Counters, Hour Meters C48CB110
COUNTER LCD 6 CHAR 24V PANEL MT

COUNTER LCD 6 CHAR 24V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - C48CB110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
C48CB110
Panel Meters - Counters, Hour Meters C48CB110
Batch, Preset, Totalizer 24VAC, 18 ~ 36VDC Panel Mount

Batch, Preset, Totalizer 24VAC, 18 ~ 36VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number C48CB110 C48CB110 C48CB110
Product Name Batch Counter, 3 NPN OC Outputs, DC Powered Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Width 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 9146751 - RS Components, Ltd.
Specs
Number Digits 3.5
Input Type AC Voltage; DC Voltage; Voltage
Width 22.5 mm (0.8858 inch)
View Details