Red Lion Controls, Inc. Dual Preset Timer, Dual Relay Outputs, DC Powered C48TD112

Description
Dual Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes Dual Relay Outputs 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Datasheet
Description
Dual Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes Dual Relay Outputs 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Preset Timer, Dual Relay Outputs, DC Powered - C48TD112 - Red Lion Controls, Inc.
York, PA, United States
Dual Preset Timer, Dual Relay Outputs, DC Powered
C48TD112
Dual Preset Timer, Dual Relay Outputs, DC Powered C48TD112
Dual Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes Dual Relay Outputs 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • Dual Preset
  • 50 mm x 50 mm
  • 2 Line, 6 Character Transmissive LCD w/Backlighting
  • Red Top Line and Green Bottom Display
  • 12 Timer Range Modes
  • Dual Relay Outputs
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Digital Panel Meters
Product Number C48TD112
Product Name Dual Preset Timer, Dual Relay Outputs, DC Powered
Outputs Relay
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
4/2-ch Front Panel LAN-XI for Bridge TD - UA-2114--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details