Red Lion Controls, Inc. Counters, Hour Meters PAXDR010

Description
Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount
Request a Quote Datasheet
Description
Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC381-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC381-ND
Counters, Hour Meters RLC381-ND
Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXDR010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXDR010
Panel Meters - Counters, Hour Meters PAXDR010
Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now
Panel Meter, Dual Rate Totalizer, 0.56
Fort Worth, TX, USA
Panel Meter, Dual Rate Totalizer, 0.56"Red Disp., 11-36VDC, 24VAC, 3.8"Wx1.95"H
70030320
Panel Meter, Dual Rate Totalizer, 0.56"Red Disp., 11-36VDC, 24VAC, 3.8"Wx1.95"H 70030320
The PAXDR is a 5-digit Dual Rate Indicator and 6-digit Dual Totalizer in a single meter. Two Rate and two Total displays are provided (A and B), along with two additional calculation displays (C) to show the Sum, Difference, Ratio, % of Total or Draw between A and B displays.The meter's LED display has 0.56" digits, available in red sunlight readable or standard green. The display intensity is adjustable for low level lighting conditions up to sunlight readable applications.The meter has two signal inputs from which the Rate and Totalizer values are derived. Optional plug-in cards provide up to four setpoint outputs, a linear DC output and communications capability. The Plug-in setpoint cards provide dual FORM-C relays (5 A), quad FORM-A relays (3 A), or either quad sinking or quad sourcing open collector logic outputs. The outputs can be assigned to any of the Rate or Totalizer display values, and configured to suit a variety of control and alarm requirements. Features: Six Displays - One Each For: Rate A & B; Totalizer A & B; Display C Rate Calculation & Totalizer Calculation 0.56" Red Sunlight Readable Display Variable Intensity Display 10 Point Non-Linear Scaling For Both Rate Displays Separate Input Scaling For A And B Totalizers Programmable Function Keys/User Inputs Four Setpoint Alarm Outputs (W/Option Card) Retransmitted Analog Output (W/Option Card) Communication And Bus Capabilities (W/Option Card) Nema 4x/Ip65 Sealed Front Bezel

The PAXDR is a 5-digit Dual Rate Indicator and 6-digit Dual Totalizer in a single meter. Two Rate and two Total displays are provided (A and B), along with two additional calculation displays (C) to show the Sum, Difference, Ratio, % of Total or Draw between A and B displays.The meter's LED display has 0.56" digits, available in red sunlight readable or standard green. The display intensity is adjustable for low level lighting conditions up to sunlight readable applications.The meter has two signal inputs from which the Rate and Totalizer values are derived.
Optional plug-in cards provide up to four setpoint outputs, a linear DC output and communications capability. The Plug-in setpoint cards provide dual FORM-C relays (5 A), quad FORM-A relays (3 A), or either quad sinking or quad sourcing open collector logic outputs. The outputs can be assigned to any of the Rate or Totalizer display values, and configured to suit a variety of control and alarm requirements.
Features:

  • Six Displays - One Each For: Rate A & B; Totalizer A & B; Display C Rate Calculation & Totalizer Calculation
  • 0.56" Red Sunlight Readable Display
  • Variable Intensity Display
  • 10 Point Non-Linear Scaling For Both Rate Displays
  • Separate Input Scaling For A And B Totalizers
  • Programmable Function Keys/User Inputs
  • Four Setpoint Alarm Outputs (W/Option Card)
  • Retransmitted Analog Output (W/Option Card)
  • Communication And Bus Capabilities (W/Option Card)
  • Nema 4x/Ip65 Sealed Front Bezel
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC381-ND PAXDR010 70030320
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meter, Dual Rate Totalizer, 0.56"Red Disp., 11-36VDC, 24VAC, 3.8"Wx1.95"H
Outputs Option Cards Available
Display Technology LED LED
Display Colors Red
Width 92 mm (3.62 inch)
Height 45 mm (1.77 inch) 49.53 mm (1.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2333535 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, RTD Temperature Prob, Current, Temperature
Width 45 mm (1.77 inch)
View Details