Red Lion Controls, Inc. PAX® Dual Counter/Rate Meter, Green Display, AC Powered PAXI0120

Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Dual Counter/Rate Meter, Green Display, AC Powered - PAXI0120 - Red Lion Controls, Inc.
York, PA, United States
PAX® Dual Counter/Rate Meter, Green Display, AC Powered
PAXI0120
PAX® Dual Counter/Rate Meter, Green Display, AC Powered PAXI0120
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) LED Display
  • User Selectable Input Modes
  • Rate Indication
  • Up to 3 Count Displays or a Serial Slave
  • Four Setpoint Alarm Outputs
  • Communications and Bus Capabilities
  • Analog Output Signal
  • PC Software Available for Meter Configuration
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC244-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC244-ND
Counters, Hour Meters RLC244-ND
Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXI0120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXI0120
Panel Meters - Counters, Hour Meters PAXI0120
Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXI0120 RLC244-ND PAXI0120
Product Name PAX® Dual Counter/Rate Meter, Green Display, AC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Green Green
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details