Red Lion Controls, Inc. Datasheets for Magnetic Proximity Sensors
Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1/4 inch Threaded Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 3/4" Threaded Explosion Proof Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 3/8 inch Threaded Magnetic Pickup with M12 Connector Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional... | |
| 3/8" Cylindrical Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 3/8" Threaded Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 5/8 inch Threaded Blind End Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 5/8" Threaded Magnetic Pickup with M12 Connector Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 5/8" Threaded Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 10 foot 3-wire... | |
| Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 25 foot 3-wire... | |
| Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 3-pin 5/8"-24 threaded... | |
| Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 50 foot 3-wire... |