Red Lion Controls, Inc. Dual Preset Timer, Dual Relay Outputs, DC Powered C48TD117

Description
Dual Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes Dual Relay Outputs RS-485 Communications 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Datasheet
Description
Dual Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes Dual Relay Outputs RS-485 Communications 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Preset Timer, Dual Relay Outputs, DC Powered - C48TD117 - Red Lion Controls, Inc.
York, PA, United States
Dual Preset Timer, Dual Relay Outputs, DC Powered
C48TD117
Dual Preset Timer, Dual Relay Outputs, DC Powered C48TD117
Dual Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes Dual Relay Outputs RS-485 Communications 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • Dual Preset
  • 50 mm x 50 mm
  • 2 Line, 6 Character Transmissive LCD w/Backlighting
  • Red Top Line and Green Bottom Display
  • 12 Timer Range Modes
  • Dual Relay Outputs
  • RS-485 Communications
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Digital Panel Meters
Product Number C48TD117
Product Name Dual Preset Timer, Dual Relay Outputs, DC Powered
Outputs Relay
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 6233751 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details