Red Lion Controls, Inc. CUB5 Dual Counter & Rate Indicator with Backlight Display CUB5B000

Description
Dual Counter or Counter/Rate Indicator 39 mm x 75 mm 8 Digit, 0.46" (12 mm) LCD LCD, Reflective, or User-Selectable Green/Red LED Backlighting Preset Capability with Optional Output Card Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Ability to Change Display Color at Preset Front Panel Programming Decimal Points and Scaling 10 - 28 VDC Power Up to 20 KHz NEMA 4X/IP65
Request a Quote Datasheet
Description
Dual Counter or Counter/Rate Indicator 39 mm x 75 mm 8 Digit, 0.46" (12 mm) LCD LCD, Reflective, or User-Selectable Green/Red LED Backlighting Preset Capability with Optional Output Card Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Ability to Change Display Color at Preset Front Panel Programming Decimal Points and Scaling 10 - 28 VDC Power Up to 20 KHz NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB5 Dual Counter & Rate Indicator with Backlight Display - CUB5B000 - Red Lion Controls, Inc.
York, PA, United States
CUB5 Dual Counter & Rate Indicator with Backlight Display
CUB5B000
CUB5 Dual Counter & Rate Indicator with Backlight Display CUB5B000
Dual Counter or Counter/Rate Indicator 39 mm x 75 mm 8 Digit, 0.46" (12 mm) LCD LCD, Reflective, or User-Selectable Green/Red LED Backlighting Preset Capability with Optional Output Card Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Ability to Change Display Color at Preset Front Panel Programming Decimal Points and Scaling 10 - 28 VDC Power Up to 20 KHz NEMA 4X/IP65
  • Dual Counter or Counter/Rate Indicator
  • 39 mm x 75 mm
  • 8 Digit, 0.46" (12 mm) LCD
  • LCD, Reflective, or User-Selectable Green/Red LED Backlighting
  • Preset Capability with Optional Output Card
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Cards available (Dual Sink or Relay)
  • Optional USB Programming Card available
  • Ability to Change Display Color at Preset
  • Front Panel Programming
  • Decimal Points and Scaling
  • 10 - 28 VDC Power
  • Up to 20 KHz
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC122-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC122-ND
Counters, Hour Meters RLC122-ND
Batch, Tachometer, Totalizer 9 ~ 28VDC Panel Mount

Batch, Tachometer, Totalizer 9 ~ 28VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB5B000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB5B000
Panel Meters - Counters, Hour Meters CUB5B000
Batch, Tachometer, Totalizer 9 ~ 28VDC Panel Mount

Batch, Tachometer, Totalizer 9 ~ 28VDC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - CUB5B000 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
CUB5B000
Panel Meters - Counters, Hour Meters CUB5B000
COUNTER LCD 8 CHAR 9-28V PNL MT

COUNTER LCD 8 CHAR 9-28V PNL MT

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5B000 RLC122-ND CUB5B000 CUB5B000
Product Name CUB5 Dual Counter & Rate Indicator with Backlight Display Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 8.0
Width 39 mm (1.54 inch) 68 mm (2.68 inch)
Depth 75 mm (2.95 inch)
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2313886 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type Strain Gauge; Strain
Width 92 mm (3.62 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details