Red Lion Controls, Inc. PAX® Timer/Real-Time Clock, Red Display, DC Powered PAXCK010

Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Red Sunlight Readable Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Red Sunlight Readable Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Timer/Real-Time Clock, Red Display, DC Powered - PAXCK010 - Red Lion Controls, Inc.
York, PA, United States
PAX® Timer/Real-Time Clock, Red Display, DC Powered
PAXCK010
PAX® Timer/Real-Time Clock, Red Display, DC Powered PAXCK010
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Red Sunlight Readable Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) LED Display
  • Red Sunlight Readable Display
  • Elapsed Timer w/Preset Capability
  • Real-Time Clock Capability
  • 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date
  • Cycle Counting Capability
  • Programmable Function Keys/User inputs
  • Four Setpoint Alarm Outputs
  • Communications and Bus Capabilities
  • PC Software Available for Meter Configuration
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC372-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC372-ND
Counters, Hour Meters RLC372-ND
Time Counter, Timer 24VAC, 11 ~ 36VDC Panel Mount

Time Counter, Timer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXCK010 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PAXCK010
Panel Meters - Counters, Hour Meters PAXCK010
COUNTER LED 6 CHAR 24V PANEL MT

COUNTER LED 6 CHAR 24V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - PAXCK010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXCK010
Panel Meters - Counters, Hour Meters PAXCK010
Time Counter, Timer 24VAC, 11 ~ 36VDC Panel Mount

Time Counter, Timer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXCK010 RLC372-ND PAXCK010 PAXCK010
Product Name PAX® Timer/Real-Time Clock, Red Display, DC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Red Red LED - Red Characters
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2857356 - RS Components, Ltd.
Specs
Number Digits 3.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, Temperature, Current
Width 45 mm (1.77 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details