Process Meter LED - Red Characters Display Panel Mount
STRAIN GAUGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:-24mV to +24mV / -240mV to +240mV; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:11VDC; Product Range:- RoHS Compliant: NA
The PAX Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC voltage/current, AC voltage/current, Temperature and Strain Gage inputs. The optional plug-in output cards allow the opportunity to configure the meter for present applications, while providing easy upgrades for the future.
Features:
PROCESS METER 240MVDC LED PNL MT
Process Meter LED - Red Characters Display Panel Mount
STRAIN GAGE / BRIDGE INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, LOAD CELL/PRESSURE/TORQUE
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXS0010 | 9055706 | RLC395-ND | 84K7513 | 70030311 | PAXS0010 | PAXS0010 | 1283994 |
| Product Name | PAX® Strain Gage Input Meter, Red Display, DC Powered | Multi Function Panel Meters | Meters | Strain Gauge Meter; No. Of Digits / Alpha Red Lion Controls | PANEL METER, +/-24MV OR +/-240MV INPUTS, 4-1/2 DIGIT LED | Meters | Panel Meters | Panel Meter |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | 0.37 (9.4mm) to 0.56 (14.2mm) | ||||||
| Number Digits | 5.0 | 5.0 | 5.0 | 5.0 | ||||
| Display Colors | Red | Red | LED - Red Characters | |||||
| Input Type | Strain Gauge | Strain Gauge; Strain | DC Voltage | DC Voltage; DC Voltage | AC Voltage; Strain Gauge | |||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | 92 mm (3.62 inch) | 96.52 mm (3.8 inch) |