Red Lion Controls, Inc. CUB®5 DC Volt Meter with Backlight Display CUB5VB00

Description
Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet
Description
Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB®5 DC Volt Meter with Backlight Display - CUB5VB00 - Red Lion Controls, Inc.
York, PA, United States
CUB®5 DC Volt Meter with Backlight Display
CUB5VB00
CUB®5 DC Volt Meter with Backlight Display CUB5VB00
Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
  • Four Selectable D.C. Ranges
    0 to 200 mV, 2 V, 20 V, 200 V
  • Minimum and Maximum Display Capture
  • LCD, Green/Red LED Backlighting
  • 0.48" (12.2 mm) High Digits
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Cards available (Dual Sink or Relay)
  • Optional USB Programming Card available
  • Operates from 9 to 28 VDC Power Source
  • Front Panel or Crimson® Programmable
  • Display Color Change Capability at Setpoint Output
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet
Meters - RLC161-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Dual Color Characters, Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Dual Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Red Lion Controls - 14P9744 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Red Lion Controls
14P9744
Voltage Meter; No. Of Digits / Alpha Red Lion Controls 14P9744
VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 200mV / 0V to 2V / 0V to 20V / 0V to 200V; Digit Height:12.2mm; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Supply Voltage Min:9VDC RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 200mV / 0V to 2V / 0V to 20V / 0V to 200V; Digit Height:12.2mm; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Supply Voltage Min:9VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - CUB5VB00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB5VB00
Panel Meters CUB5VB00
Voltmeter LCD - Dual Color Characters, Backlight Display Panel Mount

Voltmeter LCD - Dual Color Characters, Backlight Display Panel Mount

Buy Now
PANEL METER; DC VOLT METER WITH RED/GREEN BACKLIGHT DISPLAY - 70030268 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER; DC VOLT METER WITH RED/GREEN BACKLIGHT DISPLAY
70030268
PANEL METER; DC VOLT METER WITH RED/GREEN BACKLIGHT DISPLAY 70030268
The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy. Features: Reflective or Selectable Red/Green Backlight 0.48" High Digits (12.2 mm) LCD Display Programmable Decimal Point Front Panel and Remote Reset Communication Capability Control Capability Specifications: Power Supply: 9 to 28 VDC DC Current: 200 μA to 200 mA DC Voltage: 200 mV to 200 V Process Signals: 0(4) to 20 mA or 0 - 10 VDC RTD — Pt385, Pt392, Ni672, Cu427 Thermocouple — T, E, J, K, R, S, B, N, and mV RS232 or RS485 Communication Option Cards Dual Relay or Dual Sinking Control Capability

The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy.
Features:

  • Reflective or Selectable Red/Green Backlight
  • 0.48" High Digits (12.2 mm) LCD Display
  • Programmable Decimal Point
  • Front Panel and Remote Reset
  • Communication Capability
  • Control Capability
    Specifications:
  • Power Supply: 9 to 28 VDC
  • DC Current: 200 μA to 200 mA
  • DC Voltage: 200 mV to 200 V
  • Process Signals: 0(4) to 20 mA or 0 - 10 VDC
  • RTD — Pt385, Pt392, Ni672, Cu427
  • Thermocouple — T, E, J, K, R, S, B, N, and mV
  • RS232 or RS485 Communication Option Cards
  • Dual Relay or Dual Sinking Control Capability
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5VB00 RLC161-ND 14P9744 CUB5VB00 70030268
Product Name CUB®5 DC Volt Meter with Backlight Display Meters Voltage Meter; No. Of Digits / Alpha Red Lion Controls Panel Meters PANEL METER; DC VOLT METER WITH RED/GREEN BACKLIGHT DISPLAY
Input Type DC Voltage DC Voltage DC Voltage; DC Voltage
Outputs Option Cards Available
Display Technology LCD LCD
Display Colors Multi
Voltage Range 0.0 to 200 volts 0.0 to 200 volts 9 to 28 volts 0.2000 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers