Red Lion Controls, Inc. Single Preset Timer, NPN OC/Relay Output, AC Powered C48TS103

Description
Single Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes NPN OC/Relay Output 85 to 250 VAC Input Power NEMA 4X/IP65
Datasheet
Description
Single Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes NPN OC/Relay Output 85 to 250 VAC Input Power NEMA 4X/IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Preset Timer, NPN OC/Relay Output, AC Powered - C48TS103 - Red Lion Controls, Inc.
York, PA, United States
Single Preset Timer, NPN OC/Relay Output, AC Powered
C48TS103
Single Preset Timer, NPN OC/Relay Output, AC Powered C48TS103
Single Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes NPN OC/Relay Output 85 to 250 VAC Input Power NEMA 4X/IP65
  • Single Preset
  • 50 mm x 50 mm
  • 2 Line, 6 Character Transmissive LCD w/Backlighting
  • Red Top Line and Green Bottom Display
  • 12 Timer Range Modes
  • NPN OC/Relay Output
  • 85 to 250 VAC Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Digital Panel Meters
Product Number C48TS103
Product Name Single Preset Timer, NPN OC/Relay Output, AC Powered
Outputs Relay
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 434505 - RS Components, Ltd.
Specs
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, Frequency, Voltage
Depth 97.5 mm (3.84 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details