C48TS003 -- SINGLE PRESET TIMER, NPN OC/RELAY OUTPUT, AC POWERED
Red Lion Controls, Inc.
Single Preset Timer, NPN OC/Relay Output, AC Powered
C48TS003
Description
Single Preset
50 mm x 50 mm
2 Line, 6 Character Reflective LCD
12 Timer Range Modes
NPN OC/Relay Output
85 to 250 VAC Input Power
NEMA 4X/IP65
Description
Single Preset
50 mm x 50 mm
2 Line, 6 Character Reflective LCD
12 Timer Range Modes
NPN OC/Relay Output
85 to 250 VAC Input Power
NEMA 4X/IP65
Datasheet
Suppliers
Single Preset Timer, NPN OC/Relay Output, AC Powered
C48TS003
Single Preset
50 mm x 50 mm
2 Line, 6 Character Reflective LCD
12 Timer Range Modes
NPN OC/Relay Output
85 to 250 VAC Input Power
NEMA 4X/IP65
- Single Preset
- 50 mm x 50 mm
- 2 Line, 6 Character Reflective LCD
- 12 Timer Range Modes
- NPN OC/Relay Output
- 85 to 250 VAC Input Power
- NEMA 4X/IP65
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
C48TS003 |
|
Product Name
|
Single Preset Timer, NPN OC/Relay Output, AC Powered |
|
Outputs
|
Relay
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Outputs
Voltage (+/- 10V)
Analog Input Channels
2
Input Type
Standardized voltage (+/- 10V)
View Details
Features
Adjustable Display; Alarms; Displays Bargraph
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Display Technology
LED
Frequency Range
45 to 65 Hz
View Details
3 suppliers