Red Lion Controls, Inc. Ditak 8 Adjustable Time Base Tachometer DT800000

Description
LCD positive reflective 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from 4 msec to 63 sec Internal Lithium Battery provides over 5 years of continuous operation NEMA 4x/IP65 sealed front panel bezel Accepts Magnetic or Logic type signal inputs Wire connections made via screw clamp type terminals
Request a Quote Datasheet
Description
LCD positive reflective 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from 4 msec to 63 sec Internal Lithium Battery provides over 5 years of continuous operation NEMA 4x/IP65 sealed front panel bezel Accepts Magnetic or Logic type signal inputs Wire connections made via screw clamp type terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ditak 8 Adjustable Time Base Tachometer - DT800000 - Red Lion Controls, Inc.
York, PA, United States
Ditak 8 Adjustable Time Base Tachometer
DT800000
Ditak 8 Adjustable Time Base Tachometer DT800000
LCD positive reflective 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from 4 msec to 63 sec Internal Lithium Battery provides over 5 years of continuous operation NEMA 4x/IP65 sealed front panel bezel Accepts Magnetic or Logic type signal inputs Wire connections made via screw clamp type terminals
  • LCD positive reflective
  • 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout)
  • 5 Digit, 0.6" (15.2 mm) LCD
  • Adjustable DIP switch timebase from 4 msec to 63 sec
  • Internal Lithium Battery provides over 5 years of continuous operation
  • NEMA 4x/IP65 sealed front panel bezel
  • Accepts Magnetic or Logic type signal inputs
  • Wire connections made via screw clamp type terminals
Supplier's Site Datasheet
Counters, Hour Meters - RLC219-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC219-ND
Counters, Hour Meters RLC219-ND
Tachometer Battery, 3.6VDC Panel Mount

Tachometer Battery, 3.6VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - DT800000 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
DT800000
Panel Meters - Counters, Hour Meters DT800000
TACHOMETER LCD 5 CHAR 3.6V PANEL

TACHOMETER LCD 5 CHAR 3.6V PANEL

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - DT800000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
DT800000
Panel Meters - Counters, Hour Meters DT800000
Tachometer Battery, 3.6VDC Panel Mount

Tachometer Battery, 3.6VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DT800000 RLC219-ND DT800000 DT800000
Product Name Ditak 8 Adjustable Time Base Tachometer Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Number Digits 5.0
Width 39 mm (1.54 inch) 68 mm (2.68 inch)
Depth 75 mm (2.95 inch)
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 6684061 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, power, voltage
Width 96 mm (3.78 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details