Red Lion Controls, Inc. Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Quick Disconnect Temperature Probes Choice of 304 Stainless Steel, Inconel 600 or XL Sheath Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip Included with Miniature... | |
| Themocouple Sensor, Type J 32° to 500° F (0° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation | |
| Themocouple Sensor, Type J 32° to 700° F (0° to 370° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation | |
| Themocouple Sensor, Type J 32° to 700° F (0° to 370° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation | |
| Themocouple Sensor, Type K -328° to 1300° F (-200° to 704° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation | |
| Themocouple Sensor, Type K -328° to 400° F (-200° to 200° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation | |
| Themocouple Sensor, Type K -328° to 500° F (-200° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation | |
| Themocouple Sensor, Type K -328° to 900° F (-200° to 482° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation | |
| Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type K Maximum Temperature 1652° F (900° C) 304 SS Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic... | |
| Thermocouple Probe, Type K Maximum Temperature 2102° F (1150° C) Inconel 600 Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic... | |
| Thermocouple Probe, Type K Overbraided Ceramic Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side | |
| Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Sensor, Type E -328° to 500° F (-200° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation | |
| Thermocouple Sensor, Type E -328° to 800° F (-200° to 430° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation | |
| Thermocouple Sensor, Type E -328° to 800° F (-200° to 430° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation | |
| Transition Joint Probe, Type K Maximum Tempearture 1650° F (889° C) 1/8" Sheath Diameter 304 SS Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1... | |
| Transition Joint Probe, Type K Maximum Tempearture 1650° F (899° C) 1/16" Sheath Diameter 304 SS Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1... | |
| Transition Joint Probe, Type K Maximum Tempearture 1690° F (921° C) 1/16" Sheath Diameter Inconel 600 Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1... | |
| Transition Joint Probe, Type K Maximum Tempearture 1900° F (1038° C) 1/8" Sheath Diameter XL Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 | |
| Transition Joint Probe, Type K Maximum Tempearture 1960° F (1071° C) 1/8" Sheath Diameter Inconel 600 Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1... | |
| Transition Joint Probe, Type K Maximum Tempearture 2100° F (1149° C) 1/16" Sheath Diameter XL Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 |