Red Lion Controls, Inc. Datasheets for Signal Converters

Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more

Product Name Notes
Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial and Ethernet devices Manage multi-vendor environments with ease Powerful Integration Capabilities Built-in MQTT connectors accelerate IIoT projects with...
Programmable by way of programming kit, PGMMOD02 (see accessories). Process calibration, signal simulation, password protection, error diagnostics and help text available in several languages. Input for RTD, TC, Ohm, potentiometer,...
Programmable via detachable display front (PGMMOD00 or PGMMODC1 - see accessories). Process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages. Programming module can...
The configurable analog to frequency converter is used to convert analog standard signals to frequency signals or pulse width modulated (PWM) signal conditioning. Input signal ranges are 0 - 20...
The IAMA3535 can isolate and convert over 100 combinations of analog signal ranges. The IAMA3535 converts and transmits signals linearly proportional to the input. DIP switch range selection eliminates the...
The ITMA0001 temperature converter measures a standard RTD or TC J and K temperature sensor, and provides an isolated passive analog current output signal Excellent accuracy, better than 0.05% of...
High accuracy, better than 0.1% of span Slimline housing of 6 mm Excellent EMC performance and 50/60 Hz noise suppression Selectable < 30 ms / 300 ms response time Pre-calibrated...
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial...
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C...
Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion...
Universal Input, Process, mA DC, VDC, TC, 100 (RTD, Potentiometer, and Linear Resistance) Universal Power Supply, 21.6 to 253 VAC/ 19.2 to 300 VDC 3-way Isolation (Power/Signal/Output ) Choose Setpoints...
User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 85 to 250 VAC Power...
User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 9 to 32 VDC Power...