Red Lion Controls, Inc. Counters, Hour Meters PAXDR100

Description
Tachometer, Totalizer 85 ~ 250VAC Panel Mount
Request a Quote Datasheet
Description
Tachometer, Totalizer 85 ~ 250VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC382-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC382-ND
Counters, Hour Meters RLC382-ND
Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXDR100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXDR100
Panel Meters - Counters, Hour Meters PAXDR100
Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number RLC382-ND PAXDR100
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Option Cards Available
Display Technology LED
Display Colors Green
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
4-ch 7-p(F)/2 BNC(F) Front Panel LAN-XI - UA-2102--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details