Red Lion Controls, Inc. CUB®5 DC Current Meter with Reflective Display CUB5IR00

Description
Four Selectable D.C. Ranges 200 µA, 2 mA, 20 mA, 200 mA Minimum and Maximum Display Capture Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet
Description
Four Selectable D.C. Ranges 200 µA, 2 mA, 20 mA, 200 mA Minimum and Maximum Display Capture Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB®5 DC Current Meter with Reflective Display - CUB5IR00 - Red Lion Controls, Inc.
York, PA, United States
CUB®5 DC Current Meter with Reflective Display
CUB5IR00
CUB®5 DC Current Meter with Reflective Display CUB5IR00
Four Selectable D.C. Ranges 200 µA, 2 mA, 20 mA, 200 mA Minimum and Maximum Display Capture Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable NEMA 4X/IP65 Sealed Front Bezel
  • Four Selectable D.C. Ranges
    200 µA, 2 mA, 20 mA, 200 mA
  • Minimum and Maximum Display Capture
  • Reflective Display
  • 0.48" (12.2 mm) High Digits
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Cards available (Dual Sink or Relay)
  • Optional USB Programming Card available
  • Operates from 9 to 28 VDC Power Source
  • Front Panel or Crimson® Programmable
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet
Meters - RLC169-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LCD - Black Characters Display Panel Mount

Current (Ammeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - CUB5IR00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB5IR00
Panel Meters CUB5IR00
Ammeter LCD - Black Characters Display Panel Mount

Ammeter LCD - Black Characters Display Panel Mount

Buy Now
PANEL METER; DC CURRENT METER WITH REFLECTIVE DISPLAY - 70030281 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER; DC CURRENT METER WITH REFLECTIVE DISPLAY
70030281
PANEL METER; DC CURRENT METER WITH REFLECTIVE DISPLAY 70030281
The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy. Features: Reflective or Selectable Red/Green Backlight 0.48" High Digits (12.2 mm) LCD Display Programmable Decimal Point Front Panel and Remote Reset Communication Capability Control Capability Specifications: Power Supply: 9 to 28 VDC DC Current: 200 μA to 200 mA DC Voltage: 200 mV to 200 V Process Signals: 0(4) to 20 mA or 0 - 10 VDC RTD — Pt385, Pt392, Ni672, Cu427 Thermocouple — T, E, J, K, R, S, B, N, and mV RS232 or RS485 Communication Option Cards Dual Relay or Dual Sinking Control Capability

The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy.
Features:

  • Reflective or Selectable Red/Green Backlight
  • 0.48" High Digits (12.2 mm) LCD Display
  • Programmable Decimal Point
  • Front Panel and Remote Reset
  • Communication Capability
  • Control Capability
    Specifications:
  • Power Supply: 9 to 28 VDC
  • DC Current: 200 μA to 200 mA
  • DC Voltage: 200 mV to 200 V
  • Process Signals: 0(4) to 20 mA or 0 - 10 VDC
  • RTD — Pt385, Pt392, Ni672, Cu427
  • Thermocouple — T, E, J, K, R, S, B, N, and mV
  • RS232 or RS485 Communication Option Cards
  • Dual Relay or Dual Sinking Control Capability
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5IR00 RLC169-ND CUB5IR00 70030281
Product Name CUB®5 DC Current Meter with Reflective Display Meters Panel Meters PANEL METER; DC CURRENT METER WITH REFLECTIVE DISPLAY
Input Type DC Current
Outputs Option Cards Available
Display Technology LCD LCD
Current Range 0.0 to 0.2000 amps 2.00E-4 to 0.2000 amps
Width 68 mm (2.68 inch) 47.24 mm (1.86 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details