Red Lion Controls, Inc. PAX® Dual Counter/Rate Meter, Green Display, DC Powered PAXI0130

Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Dual Counter/Rate Meter, Green Display, DC Powered - PAXI0130 - Red Lion Controls, Inc.
York, PA, United States
PAX® Dual Counter/Rate Meter, Green Display, DC Powered
PAXI0130
PAX® Dual Counter/Rate Meter, Green Display, DC Powered PAXI0130
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) LED Display
  • User Selectable Input Modes
  • Rate Indication
  • Up to 3 Count Displays or a Serial Slave
  • Four Setpoint Alarm Outputs
  • Communications and Bus Capabilities
  • Analog Output Signal
  • PC Software Available for Meter Configuration
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC387-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC387-ND
Counters, Hour Meters RLC387-ND
Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXI0130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXI0130
Panel Meters - Counters, Hour Meters PAXI0130
Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - PAXI0130 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PAXI0130
Panel Meters - Counters, Hour Meters PAXI0130
TACHOMETER LED 6 CHAR 24V PNL MT

TACHOMETER LED 6 CHAR 24V PNL MT

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXI0130 RLC387-ND PAXI0130 PAXI0130
Product Name PAX® Dual Counter/Rate Meter, Green Display, DC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Green Green LED - Green Characters
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 6233767 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details
Meters - 1920-2072-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Current Range 0.0 to 4960 amps
View Details
3 suppliers