Red Lion Controls, Inc. PAXL Universal Temperature Meter, Dual Relay Output PAXLT0U0

Description
Thermocouple and RTD Inputs 5 Digit, 0.56" High Red LED Display Displays °C or °F With 1° or 0.1° Resolution Backlight Overlays Included (°C and °F) Max and Min Reading Memory TC Cold Junction Compensation (ON/OFF) Programmable Temperature Offset Programmable User Input Dual 5 Amp Form C Relays Universally Powered NEMA 4X/IP65 Sealed Front Bezel Conforms to ITS-90 Standards UL Listed
Request a Quote Datasheet
Description
Thermocouple and RTD Inputs 5 Digit, 0.56" High Red LED Display Displays °C or °F With 1° or 0.1° Resolution Backlight Overlays Included (°C and °F) Max and Min Reading Memory TC Cold Junction Compensation (ON/OFF) Programmable Temperature Offset Programmable User Input Dual 5 Amp Form C Relays Universally Powered NEMA 4X/IP65 Sealed Front Bezel Conforms to ITS-90 Standards UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAXL Universal Temperature Meter, Dual Relay Output - PAXLT0U0 - Red Lion Controls, Inc.
York, PA, United States
PAXL Universal Temperature Meter, Dual Relay Output
PAXLT0U0
PAXL Universal Temperature Meter, Dual Relay Output PAXLT0U0
Thermocouple and RTD Inputs 5 Digit, 0.56" High Red LED Display Displays °C or °F With 1° or 0.1° Resolution Backlight Overlays Included (°C and °F) Max and Min Reading Memory TC Cold Junction Compensation (ON/OFF) Programmable Temperature Offset Programmable User Input Dual 5 Amp Form C Relays Universally Powered NEMA 4X/IP65 Sealed Front Bezel Conforms to ITS-90 Standards UL Listed
  • Thermocouple and RTD Inputs
  • 5 Digit, 0.56" High Red LED Display
  • Displays °C or °F With 1° or 0.1° Resolution
  • Backlight Overlays Included (°C and °F)
  • Max and Min Reading Memory
  • TC Cold Junction Compensation (ON/OFF)
  • Programmable Temperature Offset
  • Programmable User Input
  • Dual 5 Amp Form C Relays
  • Universally Powered
  • NEMA 4X/IP65 Sealed Front Bezel
  • Conforms to ITS-90 Standards
  • UL Listed
Supplier's Site Datasheet
Meters - PAXLT0U0-ND - DigiKey
Thief River Falls, MN, United States
Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount

Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - PAXLT0U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXLT0U0
Panel Meters PAXLT0U0
Temperature Meter LED - Red Characters Display Panel Mount

Temperature Meter LED - Red Characters Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXLT0U0 PAXLT0U0-ND PAXLT0U0
Product Name PAXL Universal Temperature Meter, Dual Relay Output Meters Panel Meters
Outputs Relay Relay; Relay (2)
Number Digits 5.0
Input Type Temperature DC Voltage; Temperature
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

4-ch 7-p(F)/2 BNC(F) Front Panel LAN-XI - UA-2102--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2333534 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width 45 mm (1.77 inch)
View Details