Red Lion Controls, Inc. Meters MDMV0020

Description
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - RLC020-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet
Meters MDMV0020
VOLTMETER 199.9MVDC LCD PNL MT

VOLTMETER 199.9MVDC LCD PNL MT

Supplier's Site Datasheet
Panel Meters - MDMV0020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MDMV0020
Panel Meters MDMV0020
Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Buy Now
Dc Voltmeter, 0 To +/199.9V, 5V; No. Of Digits / Alpha Red Lion Controls - 65M7101 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltmeter, 0 To +/199.9V, 5V; No. Of Digits / Alpha Red Lion Controls
65M7101
Dc Voltmeter, 0 To +/199.9V, 5V; No. Of Digits / Alpha Red Lion Controls 65M7101
DC VOLTMETER, 0 TO +/- 199.9V, 5V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to ± 199.9V; Digit Height:10.2mm; Panel Cutout Height:23.6mm; Panel Cutout Width:42.7mm; Supply Voltage Min:4.8V RoHS Compliant: Yes

DC VOLTMETER, 0 TO +/- 199.9V, 5V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to ± 199.9V; Digit Height:10.2mm; Panel Cutout Height:23.6mm; Panel Cutout Width:42.7mm; Supply Voltage Min:4.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC020-ND MDMV0020 MDMV0020 65M7101
Product Name Meters Meters Panel Meters Dc Voltmeter, 0 To +/199.9V, 5V; No. Of Digits / Alpha Red Lion Controls
Display Technology LCD
Display Colors Red LCD - Red Characters, Backlight
Voltage Range 0.1999 volts 5 volts 0.0 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

4-ch 7-p(F)/2 BNC(F) Front Panel LAN-XI - UA-2102--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 1365380 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Ac current, ac voltage, frequency, hour, rpm
Width 92 mm (3.62 inch)
View Details
Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers