Red Lion Controls, Inc. Datasheets for Human Machine Interfaces
Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more
| Product Name | Notes |
|---|---|
| Connectivity 1 10/100 Ethernet port 1 RS-232 serial port 1 RS-232 / RS-485 serial port 1 USB device port for upload/download Industry-leading protocol conversion Communicate with over 300 protocols Easily... | |
| Connectivity 1 10/100 Ethernet ports 2 RS-232 serial ports 1 USB host ports 1 RS-485 serial port 1 USB device port for upload/download Expansion port for select add-on network modules... | |
| Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 1 RS-232 / RS-485 serial port 1 USB device port for upload/download Expansion port for select add-on... | |
| Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 2 RS-232 / RS-485 serial ports 1 USB device port for upload/download Expansion port for select add-on... | |
| Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Powerful Integration Capabilities Built-in MQTT connectors accelerate IIoT projects... | |
| 10 inch SVGA Color High-Resolution touchscreen (800 x 600) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232... | |
| 10 inch SVGA Color High-Resolution touchscreen (800 x 600) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Three Fully Isolated Serial Communication Ports, (two RS-232... | |
| 10 inch VGA Color standard touchscreen (640 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232... | |
| 10 inch VGA Color standard touchscreen (640 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Three Fully Isolated Serial Communication Ports, (two RS-232... | |
| 10 inch VGA Color standard touchscreen (640 x 480) Outdoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232... | |
| 10 inch VGA Color standard touchscreen (640 x 480) Outdoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Three Fully Isolated Serial Communication Ports, (two RS-232... | |
| 12 inch WXGA Color Widescreen touchscreen (1280 x 800) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232... | |
| 12 inch WXGA Color Widescreen touchscreen (1280 x 800) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232... | |
| 12 inch WXGA Color Widescreen touchscreen (1280 x 800) Outdoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232... | |
| 15 inch XGA Color Widescreen touchscreen (1024 x 768) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232... | |
| 15 inch XGA Color Widescreen touchscreen (1024 x 768) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232... | |
| 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 1 10/100-Base-TX Ethernet Port Remote Web Access... | |
| 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 10/100-Base-TX Ethernet Port Remote Web Access and... | |
| 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Ports Remote Web Access... | |
| 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 2 RS-422/485 Serial Port (Isolated) 10/100-Base-TX Ethernet Port Remote Web Access and... | |
| 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 2 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Port Remote Web Access... | |
| 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility... | |
| 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports 1 RS-422/485 Serial Port RS-232 to Ethernet (Serial to Ethernet) Support 10/100-Base-TX Ethernet... | |
| 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB... | |
| 7 inch WVGA Color Widescreen touchscreen (800 x 480) Outdoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232... | |
| 7 inch WVGA Color Widescreen touchscreen HMI (800 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two... | |
| 9 inch WVGA Color Widescreen touchscreen (800 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232... | |
| 9 inch WVGA Color Widescreen touchscreen (800 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232... | |
| Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial... | |
| Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C... | |
| Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion... |