Red Lion Controls, Inc. CUB7 8-Digit Counter, Low Voltage Input, Reflective Display CUB7CCS0

Description
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
Request a Quote Datasheet
Description
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB7 8-Digit Counter, Low Voltage Input, Reflective Display - CUB7CCS0 - Red Lion Controls, Inc.
York, PA, United States
CUB7 8-Digit Counter, Low Voltage Input, Reflective Display
CUB7CCS0
CUB7 8-Digit Counter, Low Voltage Input, Reflective Display CUB7CCS0
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
  • 28 mm x 51 mm
  • 8 Digit, 0.35" (9 mm) LCD
  • LCD, Reflective Display
  • Count Speeds up to 10 KHz
  • Low Voltage Input Model (28 VDC max)
  • Standard Wire Connections or Optional Plug-in Terminal Block
  • UL Listed
  • NEMA 4X/IP65 Front Bezel
Supplier's Site Datasheet
Counters, Hour Meters - RLC130-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC130-ND
Counters, Hour Meters RLC130-ND
Totalizer Battery, 3.6VDC Panel Mount

Totalizer Battery, 3.6VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB7CCS0 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
CUB7CCS0
Panel Meters - Counters, Hour Meters CUB7CCS0
COUNTER LCD 8 CHAR 3.6V PANEL MT

COUNTER LCD 8 CHAR 3.6V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - CUB7CCS0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7CCS0
Panel Meters - Counters, Hour Meters CUB7CCS0
Totalizer Battery, 3.6VDC Panel Mount

Totalizer Battery, 3.6VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB7CCS0 RLC130-ND CUB7CCS0 CUB7CCS0
Product Name CUB7 8-Digit Counter, Low Voltage Input, Reflective Display Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size Less Than 0.37 (9.4mm)
Number Digits 8.0
Width 28 mm (1.1 inch) 45 mm (1.77 inch)
Depth 51 mm (2.01 inch)
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
 - Digital Panel Meters for DC Voltage and Current Input Signal Applications, L20000DCV1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details