Red Lion Controls, Inc. PAX® Timer/Real-Time Clock, Green Display, DC Powered PAXCK110

Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green with LED Backlighting Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green with LED Backlighting Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Timer/Real-Time Clock, Green Display, DC Powered - PAXCK110 - Red Lion Controls, Inc.
York, PA, United States
PAX® Timer/Real-Time Clock, Green Display, DC Powered
PAXCK110
PAX® Timer/Real-Time Clock, Green Display, DC Powered PAXCK110
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green with LED Backlighting Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) LED Display
  • Green with LED Backlighting Display
  • Elapsed Timer w/Preset Capability
  • Real-Time Clock Capability
  • 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date
  • Cycle Counting Capability
  • Programmable Function Keys/User inputs
  • Four Setpoint Alarm Outputs
  • Communications and Bus Capabilities
  • PC Software Available for Meter Configuration
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC374-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC374-ND
Counters, Hour Meters RLC374-ND
Time Counter, Timer 24VAC, 11 ~ 36VDC Panel Mount

Time Counter, Timer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXCK110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXCK110
Panel Meters - Counters, Hour Meters PAXCK110
Time Counter, Timer 24VAC, 11 ~ 36VDC Panel Mount

Time Counter, Timer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - PAXCK110 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PAXCK110
Panel Meters - Counters, Hour Meters PAXCK110
COUNTER LED 6 CHAR 24V PANEL MT

COUNTER LED 6 CHAR 24V PANEL MT

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXCK110 RLC374-ND PAXCK110 PAXCK110
Product Name PAX® Timer/Real-Time Clock, Green Display, DC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Green Green LED - Green Characters
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers