Red Lion Controls, Inc. Counters, Hour Meters SCUBD-200/A

Description
Totalizer 2.5 ~ 6VDC Board Mount, Snap-In
Request a Quote Datasheet
Description
Totalizer 2.5 ~ 6VDC Board Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC05-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC05-ND
Counters, Hour Meters RLC05-ND
Totalizer 2.5 ~ 6VDC Board Mount, Snap-In

Totalizer 2.5 ~ 6VDC Board Mount, Snap-In

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - SCUBD-200/A - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
SCUBD-200/A
Panel Meters - Counters, Hour Meters SCUBD-200/A
COUNTER LCD 8 CHAR 2.5-6V SNAP

COUNTER LCD 8 CHAR 2.5-6V SNAP

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - SCUBD-200/A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
SCUBD-200/A
Panel Meters - Counters, Hour Meters SCUBD-200/A
Totalizer 2.5 ~ 6VDC Board Mount, Snap-In

Totalizer 2.5 ~ 6VDC Board Mount, Snap-In

Buy Now

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC05-ND SCUBD-200/A SCUBD-200/A
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Width 47.75 mm (1.88 inch)
Height 26.16 mm (1.03 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details