Red Lion Controls, Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Discrete Input Channels Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA... | |
| Discrete Input Channels Voltage range : 10 – 30 VDC Input Polarity: Sourcing (apply power to active) or sinking (ground closure) on 8 inputs Guaranteed ON voltage: 9 VDC Guaranteed... | |
| Analog Input Channels Analog Input Range: 0 to +10 VDC A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50... | |
| Analog Input Channels Analog Input Range: 0 to +10 VDC A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50... | |
| Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) 10 bits (fast option, Channels 1 and 2 only) Full scale accuracy +/- 0.02% (at 20 °C,... | |
| Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per... | |
| Analog Input Channels Analog Input Range: 4-20 mA A/D resolution: 16 bits (0.003%), 10 bits (fast option, Channels 1 and 2 only) Full scale accuracy +/- 0.02% (at 20 °C,... | |
| Analog Input Channels Analog Input Ranges: +/-250 mV, Thermocouples supported J,K,E,R,T,B,L,N & S A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature... | |
| Analog Input Channels RTD input range: -200-850 deg C RTD overall accuracy: .05% or .5 deg C A/D resolution 16 bits (0.003%) Temperature coefficient +/- 50 ppm per °C (span... | |
| Analog Input Channels Analog Input Range: 4-20 mA A/D resolution: 16 bits (0.003%), 10 bits (fast option, Channels 1 and 2 only) Full scale accuracy +/-0.02% (at 20 °C, 16... | |
| Analog Output Channels Analog output range 4-20 mA D/A resolution 16 bits (less than 1 uA) Full scale accuracy +/-0.02% (at 20°C) Span and offset temp. +/- 50 ppm per... | |
| Discrete Input Channels Voltage range : 10 – 30 VDC Input Polarity: Sourcing (apply power to active) or sinking (ground closure) on 8 inputs Guaranteed ON voltage: 9 VDC Guaranteed... | |
| Discrete Input Channels Voltage range E2-16DIAC-D: 60 – 140 VAC Input Polarity: Sourcing Input isolation: 150 Volts (16 channel modules only) Guaranteed ON voltage: 55 VAC Guaranteed OFF voltage: 35... | |
| Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance:... | |
| Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Input isolation: 150 Volts (16 channel modules only) Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC... | |
| Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Input isolation: 150 Volts Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2... | |
| Discrete Output Channels Output voltage range 10-30 VDC/AC Relay Type: 14 NO (Form A) and 2 NO/NC (Form C) Max. output power: .5A, 8A max. Max. off state leakage: 0.01... | |
| Discrete Output Channels Output voltage range 10-30 VDC/AC Relay Type: 14 NO (Form A) and 2 NO/NC (Form C) Max. output power: .7A, 8A max. Max. off state leakage: 0.01... | |
| Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 0.5 Amps per channel, 8A per module Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit... | |
| Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 0.6A per channel, 4.8A max Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection: self-reset... | |
| Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 1A Per channel, 16A per module, .8A at 60°C 8 channels at 24 VDC Max. off state leakage: 0.01... | |
| Isolated Discrete Input Channels Channels: 1-4 Voltage range: 5 – 30 VDC Guaranteed ON voltage: 3.0 VDC Guaranteed OFF voltage: 1.5 VDC Guaranteed OFF current: 1 mA DC Input resistance... | |
| Adds remote I/O capability to the Modular Controller series Eight input, six output digital module Inputs isolated from outputs Inputs independently switch selectable for sink or source signals Inputs independently... | |
| Dedicated high density input modules for the Modular Controller series Models available to accept ±10V and 0/4-20 mA inputs with per channel input options ±10V and 0/4-20 mA input versions... | |
| Dedicated high density temperature input modules for the Modular Controller series Models available for thermocouple or RTD inputs Thermocouple input version provides independent type selection for each input Full isolated... | |
| Dedicated single and dual PID modules for the Modular Controller series Hot-swappable replacement reduces downtime Auto addressing minimizes configuration time Fully isolated design provides reliable operation Pid control with reduced... | |
| Easily add I/O to a DA70 FlexEdge controller to control almost any application. With wide operating temperature range and robust industrial certifications, FlexEdge I/O modules are designed to thrive in... | |
| Easily add I/O to a DA70 FlexEdge controller to monitor and control almost any application. With a wide operating temperature range and robust industrial certifications, FlexEdge I/O modules are designed... | |
| Strain Gage Module for the Modular Controller Series Hot-swappable Replacement Reduces Downtime Auto Addressing Minimizes Configuration Time PID Control with Reduced Overshoot Load Cell, Pressure and Torque Bridge Inputs Software... | |
| Analog Input Channels Analog Input Ranges: +/-250 mV, Thermocouples supported J,K,E,R,T,B,L,N & S A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature... |