Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount
Temperature Meter LED - Red Characters Display Panel Mount
TEMPERATURE METER; No. of Digits / Alpha:5; Meter Function:Temperature
| Red Lion Controls, Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXT0010 | RLC398-ND | 3275825 | PAXT0010 | PAXT0010 | 84K7517 |
| Product Name | PAX® Temperature Meter, Red Display, DC Powered | Meters | Multi Function Panel Meters | Meters | Panel Meters | Temperature Meter; No. Of Digits / Alpha Red Lion Controls |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | |||||
| Number Digits | 5.0 | 5.0 | 5.0 | |||
| Display Colors | Red | Red | LED - Red Characters | |||
| Input Type | Temperature | DC Voltage; Temperature | AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Current, temperature, voltage | Temperature; Temperature | ||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | 91.4 mm (3.6 inch) |