Red Lion Controls, Inc. Panelmeter; -2 to 26 mA, -1 to 13 VDC; 16 Bit; LED; 20 Ohms to 500 Kilohms MPAXP000

Description
The EPAX and LPAX are versatile displays that can increase productivity by offering the plant floor or production area a large visual display of current status. Both series can display voltage, current, process, temperature or strain gage. They both come in 5-digit or 6-digit displays. The EPAX series is a 4" digit while the LPAX is a 1.5" digit. The EPAX and LPAX accepts various analog inputs through the use of input modules (MPAX). All of the MPAX numbers below require AC power from 85 to 250 VAC. To build a complete display you will need an LPAX or EPAX and an MPAX input module. The LPAX and EPAX are only displays and will not operate without the MPAX module. Features: Red LED Display Requires Various Input Modules, Listed Below, to Operate Optional Output Cards — Use PAX Plug-In Cards, Check for Compatibility Power Requirements: EPAX and LPAX Modules — Dependent on Input Module; MPAX Modules — 85-250 VAC Sealing: NEMA 4/IP65 Enclosures, Brackets and Shrouds Available Other Listings Available Programmable Function Keys and User Inputs UL Listed Cage Clamp Termination
Description
The EPAX and LPAX are versatile displays that can increase productivity by offering the plant floor or production area a large visual display of current status. Both series can display voltage, current, process, temperature or strain gage. They both come in 5-digit or 6-digit displays. The EPAX series is a 4" digit while the LPAX is a 1.5" digit. The EPAX and LPAX accepts various analog inputs through the use of input modules (MPAX). All of the MPAX numbers below require AC power from 85 to 250 VAC. To build a complete display you will need an LPAX or EPAX and an MPAX input module. The LPAX and EPAX are only displays and will not operate without the MPAX module. Features: Red LED Display Requires Various Input Modules, Listed Below, to Operate Optional Output Cards — Use PAX Plug-In Cards, Check for Compatibility Power Requirements: EPAX and LPAX Modules — Dependent on Input Module; MPAX Modules — 85-250 VAC Sealing: NEMA 4/IP65 Enclosures, Brackets and Shrouds Available Other Listings Available Programmable Function Keys and User Inputs UL Listed Cage Clamp Termination

Suppliers

Company
Product
Description
Supplier Links
Panelmeter; -2 to 26 mA, -1 to 13 VDC; 16 Bit; LED; 20 Ohms to 500 Kilohms - 70031264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panelmeter; -2 to 26 mA, -1 to 13 VDC; 16 Bit; LED; 20 Ohms to 500 Kilohms
70031264
Panelmeter; -2 to 26 mA, -1 to 13 VDC; 16 Bit; LED; 20 Ohms to 500 Kilohms 70031264
The EPAX and LPAX are versatile displays that can increase productivity by offering the plant floor or production area a large visual display of current status. Both series can display voltage, current, process, temperature or strain gage. They both come in 5-digit or 6-digit displays. The EPAX series is a 4" digit while the LPAX is a 1.5" digit. The EPAX and LPAX accepts various analog inputs through the use of input modules (MPAX). All of the MPAX numbers below require AC power from 85 to 250 VAC. To build a complete display you will need an LPAX or EPAX and an MPAX input module. The LPAX and EPAX are only displays and will not operate without the MPAX module. Features: Red LED Display Requires Various Input Modules, Listed Below, to Operate Optional Output Cards — Use PAX Plug-In Cards, Check for Compatibility Power Requirements: EPAX and LPAX Modules — Dependent on Input Module; MPAX Modules — 85-250 VAC Sealing: NEMA 4/IP65 Enclosures, Brackets and Shrouds Available Other Listings Available Programmable Function Keys and User Inputs UL Listed Cage Clamp Termination

The EPAX and LPAX are versatile displays that can increase productivity by offering the plant floor or production area a large visual display of current status. Both series can display voltage, current, process, temperature or strain gage. They both come in 5-digit or 6-digit displays. The EPAX series is a 4" digit while the LPAX is a 1.5" digit. The EPAX and LPAX accepts various analog inputs through the use of input modules (MPAX). All of the MPAX numbers below require AC power from 85 to 250 VAC.
To build a complete display you will need an LPAX or EPAX and an MPAX input module. The LPAX and EPAX are only displays and will not operate without the MPAX module.
Features:

  • Red LED Display
  • Requires Various Input Modules, Listed Below, to Operate
  • Optional Output Cards — Use PAX Plug-In Cards, Check for Compatibility
  • Power Requirements: EPAX and LPAX Modules — Dependent on Input Module; MPAX Modules — 85-250 VAC
  • Sealing: NEMA 4/IP65
  • Enclosures, Brackets and Shrouds Available
  • Other Listings Available
  • Programmable Function Keys and User Inputs
  • UL Listed
  • Cage Clamp Termination
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70031264
Product Name Panelmeter; -2 to 26 mA, -1 to 13 VDC; 16 Bit; LED; 20 Ohms to 500 Kilohms
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details