Red Lion Controls, Inc. PM-50 Digital Input Graphical Meter - 4.3" PM500D0400800F00

Description
Universal Digital (pulsed) Inputs 4.3" (1/8 DIN) 18-bit color display with resistive touchscreen and swipe gesture DC powered, AC powered with optional module Choice of programming options Data Access Point; communication choices - Wi-Fi®, RS-485/Modbus and optional Ethernet or RS-232 NEMA 4X/IP65 sealed front bezel
Request a Quote Datasheet
Description
Universal Digital (pulsed) Inputs 4.3" (1/8 DIN) 18-bit color display with resistive touchscreen and swipe gesture DC powered, AC powered with optional module Choice of programming options Data Access Point; communication choices - Wi-Fi®, RS-485/Modbus and optional Ethernet or RS-232 NEMA 4X/IP65 sealed front bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM-50 Digital Input Graphical Meter - 4.3
York, PA, United States
PM-50 Digital Input Graphical Meter - 4.3"
PM500D0400800F00
PM-50 Digital Input Graphical Meter - 4.3" PM500D0400800F00
Universal Digital (pulsed) Inputs 4.3" (1/8 DIN) 18-bit color display with resistive touchscreen and swipe gesture DC powered, AC powered with optional module Choice of programming options Data Access Point; communication choices - Wi-Fi®, RS-485/Modbus and optional Ethernet or RS-232 NEMA 4X/IP65 sealed front bezel
  • Universal Digital (pulsed) Inputs
  • 4.3" (1/8 DIN) 18-bit color display with resistive touchscreen and swipe gesture
  • DC powered, AC powered with optional module
  • Choice of programming options
  • Data Access Point; communication choices - Wi-Fi®, RS-485/Modbus and optional Ethernet or RS-232
  • NEMA 4X/IP65 sealed front bezel
Supplier's Site Datasheet
Counters, Hour Meters - 68-PM500D0400800F00-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
68-PM500D0400800F00-ND
Counters, Hour Meters 68-PM500D0400800F00-ND
Batch, Preset, Tachometer, Totalizer 24VDC DIN Rail, Panel Mount

Batch, Preset, Tachometer, Totalizer 24VDC DIN Rail, Panel Mount

Buy Now Datasheet
Multi Function Panel Meters - 2319842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
2319842
Multi Function Panel Meters 2319842
Panel Meter PM50 4.3" Display Digital

Panel Meter PM50 4.3" Display Digital

Supplier's Site
Panel Meters - Counters, Hour Meters - PM500D0400800F00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PM500D0400800F00
Panel Meters - Counters, Hour Meters PM500D0400800F00
Batch, Preset, Tachometer, Totalizer 24VDC DIN Rail, Panel Mount

Batch, Preset, Tachometer, Totalizer 24VDC DIN Rail, Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PM500D0400800F00 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PM500D0400800F00
Panel Meters - Counters, Hour Meters PM500D0400800F00
GRAPHICAL PANEL METER, PM-50, 4.

GRAPHICAL PANEL METER, PM-50, 4.

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PM500D0400800F00 68-PM500D0400800F00-ND 2319842 PM500D0400800F00 PM500D0400800F00
Product Name PM-50 Digital Input Graphical Meter - 4.3" Counters, Hour Meters Multi Function Panel Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Analog; Analog
Operating Temperature 14 to 131 F (-10 to 55 C) 14 to 131 F (-10 to 55 C)
Number Digits 9.0
Input Type Digital Signal
Width 96 mm (3.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
 - Digital Panel Meter for Scale and Weighing Applications - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Multi Function Panel Meters - 1718474 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type 0, 20 ma
Width 45 mm (1.77 inch)
View Details