Red Lion Controls, Inc. CUB4 6-Digit Counter with Yellow/Green Backlighting CUB4L010

Description
39 mm x 75 mm 6 Digit, 0.48" (12.2 mm) LCD Yellow/Green LED Backlighting 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models) Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
Request a Quote Datasheet
Description
39 mm x 75 mm 6 Digit, 0.48" (12.2 mm) LCD Yellow/Green LED Backlighting 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models) Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB4 6-Digit Counter with Yellow/Green Backlighting - CUB4L010 - Red Lion Controls, Inc.
York, PA, United States
CUB4 6-Digit Counter with Yellow/Green Backlighting
CUB4L010
CUB4 6-Digit Counter with Yellow/Green Backlighting CUB4L010
39 mm x 75 mm 6 Digit, 0.48" (12.2 mm) LCD Yellow/Green LED Backlighting 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models) Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
  • 39 mm x 75 mm
  • 6 Digit, 0.48" (12.2 mm) LCD
  • Yellow/Green LED Backlighting
  • 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models)
  • Front Panel, Remote Reset
  • 5 KHz
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC155-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC155-ND
Counters, Hour Meters RLC155-ND
Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB4L010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB4L010
Panel Meters - Counters, Hour Meters CUB4L010
Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB4L010 RLC155-ND CUB4L010
Product Name CUB4 6-Digit Counter with Yellow/Green Backlighting Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Green; Yellow; Multi Green
Width 39 mm (1.54 inch) 68 mm (2.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2333538 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; RTD, Thermocouple Input
Width 45 mm (1.77 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
4-ch 7-p(F)/2 BNC(F) Front Panel LAN-XI - UA-2102--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
 - DIN Digital Panel Meter for Batch Controller Pulse Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details