Process Meter LED - Green Characters Display Panel Mount
Process Meter LED - Green Characters Display Panel Mount
| Red Lion Controls, Inc. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXS0110 | RLC397-ND | PAXS0110 |
| Product Name | PAX® Strain Gage Input Meter, Green Display, DC Powered | Meters | Panel Meters |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | ||
| Number Digits | 5.0 | ||
| Display Colors | Green | Green | |
| Input Type | Strain Gauge | DC Voltage | |
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) |