Red Lion Controls, Inc. Counters, Hour Meters CUB30000

Description
Totalizer Battery, 3VDC Panel Mount
Request a Quote Datasheet
Description
Totalizer Battery, 3VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC03-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC03-ND
Counters, Hour Meters RLC03-ND
Totalizer Battery, 3VDC Panel Mount

Totalizer Battery, 3VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB30000 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
CUB30000
Panel Meters - Counters, Hour Meters CUB30000
COUNTER LCD 6 CHAR 3V PANEL MT

COUNTER LCD 6 CHAR 3V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - CUB30000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB30000
Panel Meters - Counters, Hour Meters CUB30000
Totalizer Battery, 3VDC Panel Mount

Totalizer Battery, 3VDC Panel Mount

Buy Now

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC03-ND CUB30000 CUB30000
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Width 50 mm (1.97 inch)
Height 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details