Red Lion Controls, Inc. Counters, Hour Meters APLRI600

Description
Tachometer 115VAC Panel Mount
Request a Quote Datasheet
Description
Tachometer 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC417-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC417-ND
Counters, Hour Meters RLC417-ND
Tachometer 115VAC Panel Mount

Tachometer 115VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - APLRI600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
APLRI600
Panel Meters - Counters, Hour Meters APLRI600
Tachometer 115VAC Panel Mount

Tachometer 115VAC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - APLRI600 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
APLRI600
Panel Meters - Counters, Hour Meters APLRI600
TACHOMETER LED 6 CHAR 115V PANEL

TACHOMETER LED 6 CHAR 115V PANEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC417-ND APLRI600 APLRI600
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Relay; Analog, Relay, Solid State
Display Technology LED
Display Colors Red LED - Red Characters
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
4-ch 7-p(F)/2 BNC(F) Front Panel LAN-XI - UA-2102--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details