Red Lion Controls, Inc. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| RTD Probe, 100 Ohm DIN Class A Silicone Based, Self Backing Rated to 260°C (500°F) Sensor can be reapplied Stripped 3 Wire Leads (Connectors sold separately) 10 Foot Lead Length... | |
| RTD Sensor, Type 385 -328° to 1112° F (-200° to 600° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation | |
| RTD Sensor, Type 385 -328° to 500°F (-200° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation | |
| RTD Sensor, Type 385 High accuracy 100 Ω Class A DIN platinum element Measure temperature up to 230°C (450°F) 0.24" (6 mm) diameter, stainless steel probe Steel braided, neoflon PFA... |