Red Lion Controls, Inc. Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| 0.333 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35... | |
| 0.333 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to... | |
| 1 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35... | |
| 1 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to... | |
| 10 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35... | |
| 10 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to... | |
| 100 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35... | |
| 100 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Quadrature Output, NPN OC Outputs 10 Foot 3 Wire Cable 8 to... | |
| 100 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to... | |
| 100 PPR Rugged Aluminum Housing Sealed Ball Bearings Various Pulse Per Revolution 3/8" Dia. Stainless Steel Shaft Single & Double Ended Shafts Mounting Hinge Clamp Assembly Available Replaces LSQS and... | |
| 1000 PPR Compact Size Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, Or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 6000 RPM | |
| 1000 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring... | |
| 12 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35... | |
| 12 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to... | |
| 120 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35... | |
| 120 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to... | |
| 20 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35... | |
| 20 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to... | |
| 200 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35... | |
| 200 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Quadrature Output, NPN OC Outputs 10 Foot 3 Wire Cable 8 to... | |
| 200 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to... | |
| 200 PPR Rugged Aluminum Housing Sealed Ball Bearings Various Pulse Per Revolution 3/8" Dia. Stainless Steel Shaft Single & Double Ended Shafts Mounting Hinge Clamp Assembly Available Replaces LSQS and... | |
| 2000 PPR Compact Size Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, Or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 6000 RPM | |
| 2000 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring... | |
| 250 PPR Compact Size Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, Or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 6000 RPM | |
| 250 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring... | |
| 2500 PPR Compact Size Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, Or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 6000 RPM | |
| 2500 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring... | |
| 3.333 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35... | |
| 3.333 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to... | |
| 33.333 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35... | |
| 500 PPR Compact Size Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, Or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 6000 RPM | |
| 500 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring... | |
| 500 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Quadrature Output, NPN OC Outputs 10 Foot 3 Wire Cable 8 to... | |
| 500 PPR Rugged Aluminum Housing Sealed Ball Bearings Various Pulse Per Revolution 3/8" Dia. Stainless Steel Shaft Single & Double Ended Shafts Mounting Hinge Clamp Assembly Available Replaces LSQS and... | |
| 60 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35... | |
| 60 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to... | |
| 600 PPR Quadrature Output Various Pulse Per Revolution Open Collector Outputs Max. Speed Capability 8000 RPM | |
| Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore | |
| Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore | |
| Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1200 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore | |
| Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore | |
| Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore | |
| Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore | |
| Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 60 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore | |
| Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 600 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore | |
| General Duty Current Sink Output 3 Wire, 10 Foot Cable 1 Pulse Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| General Duty Current Sink Output 3 Wire, 10 Foot Cable 10 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| General Duty Current Sink Output 3 Wire, 10 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| General Duty Current Sink Output 3 Wire, 10 Foot Cable 12 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| General Duty Current Sink Output 3 Wire, 10 Foot Cable 120 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| General Duty Current Sink Output 3 Wire, 10 Foot Cable 200 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| General Duty Current Sink Output 3 Wire, 10 Foot Cable 60 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 3 Wire, 10 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 3 Wire, 10 Foot Cable 200 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 3 Wire, 10 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1200 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1200 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1200 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 60 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 60 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 60 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 600 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter | |
| General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 600 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore | |
| Heavy Duty Housing Current Sink Output 1/2" NPT Conduit Connector 1000 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Heavy Duty Housing Current Sink Output 1/2" NPT Conduit Connector 1200 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Heavy Duty Housing Current Sink Output 1/2" NPT Conduit Connector 600 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 1200 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 60 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 600 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Motor Feedback Tether Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1024 Pulses Per Revolution Max. Speed Capability 4000 RPM 0.625" (15.8 mm) Thru-Bore | |
| Motor Feedback Tether Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2048 Pulses Per Revolution Max. Speed Capability 4000 RPM 0.625" (15.8 mm) Thru-Bore | |
| Shaft Encoder Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Shaft Encoder Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 1200 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Current Sink Output 6 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Current Sink Output 6 Pin MS Connector 1000 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Current Sink Output 6 Pin MS Connector 1200 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Current Sink Output 6 Pin MS Connector 60 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Current Sink Output 6 Pin MS Connector 600 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Current Sink Output M12 Connector 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Current Sink Output M12 Connector 600 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 10 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 12 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 120 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 600 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Quadrature Output Current Sink Outputs M12 Connector 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Standard Duty Quadrature Output Current Sink Outputs M12 Connector 600 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter | |
| Tether Arm Mount Motor Feedback Line Driver Output 10 Pin MS Connector 1024 PPR Max. Speed Capability 4000 RPM 1" (25.4 mm) Thru-bore | |
| Tether Arm Mount Motor Feedback Line Driver Output 10 Pin MS Connector 2048 PPR Max. Speed Capability 4000 RPM 1" (25.4 mm) Thru-bore | |
| Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 100 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore | |
| Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 1000 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore | |
| Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 1200 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore Max. Speed Capability 4000 RPM | |
| Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 2000 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore | |
| Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 2500 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore | |
| Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 500 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore | |
| Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 60 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore | |
| Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 600 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore |