Preset 24VAC, 18 ~ 36VDC Panel Mount
COUNTER LCD 6 CHAR 24V PANEL MT
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | C48CD111 | C48CD111 |
| Product Name | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Voltage Range | 24 to 36 volts |