Red Lion Controls, Inc. PAX® Timer/Real-Time Clock, Green Display, AC Powered PAXCK100

Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 85 to 250 VAC Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 85 to 250 VAC Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Timer/Real-Time Clock, Green Display, AC Powered - PAXCK100 - Red Lion Controls, Inc.
York, PA, United States
PAX® Timer/Real-Time Clock, Green Display, AC Powered
PAXCK100
PAX® Timer/Real-Time Clock, Green Display, AC Powered PAXCK100
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 85 to 250 VAC Input Power NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) LED Display
  • Green Display
  • Elapsed Timer w/Preset Capability
  • Real-Time Clock Capability
  • 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date
  • Cycle Counting Capability
  • Programmable Function Keys/User inputs
  • Four Setpoint Alarm Outputs
  • Communications and Bus Capabilities
  • PC Software Available for Meter Configuration
  • 85 to 250 VAC Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC373-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC373-ND
Counters, Hour Meters RLC373-ND
Time Counter, Timer 85 ~ 250VAC Panel Mount

Time Counter, Timer 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXCK100 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PAXCK100
Panel Meters - Counters, Hour Meters PAXCK100
COUNTER LED 6 CHAR 85-250V PANEL

COUNTER LED 6 CHAR 85-250V PANEL

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - PAXCK100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXCK100
Panel Meters - Counters, Hour Meters PAXCK100
Time Counter, Timer 85 ~ 250VAC Panel Mount

Time Counter, Timer 85 ~ 250VAC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXCK100 RLC373-ND PAXCK100 PAXCK100
Product Name PAX® Timer/Real-Time Clock, Green Display, AC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Green Green LED - Green Characters
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers