Red Lion Controls, Inc. Counters, Hour Meters LIBC1000

Description
Preset 115VAC Panel Mount
Request a Quote Datasheet
Description
Preset 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - LIBC1000-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
LIBC1000-ND
Counters, Hour Meters LIBC1000-ND
Preset 115VAC Panel Mount

Preset 115VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - LIBC1000 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
LIBC1000
Panel Meters - Counters, Hour Meters LIBC1000
COUNTER LCD 4 CHAR 115V PANEL MT

COUNTER LCD 4 CHAR 115V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - LIBC1000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
LIBC1000
Panel Meters - Counters, Hour Meters LIBC1000
Preset 115VAC Panel Mount

Preset 115VAC Panel Mount

Buy Now

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number LIBC1000-ND LIBC1000 LIBC1000
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Relay; Relay, Solid State
Display Technology LCD
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details