Red Lion Controls, Inc. Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 0.5 Amps per channel, 8A per module Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit... | |
| Adds 4 Form A Relay Outputs to PM-50 Graphical Panel Meters Up to 250 VAC or 30 VDC Removable terminal block Relay output status LEDs | |
| Adds Analog Output to PM-50 Graphical Panel Meters Retransmitted analog output 0(4) to 20 mA or 0 to 10 VDC, ±10 VDC Removable terminal block | |
| Adds Dual Form C Relay Outputs to PM-50 Graphical Panel Meters Up to 250 VAC or 30 VDC Removable terminal block | |
| High Density Analog Output Module for the Modular Controller Series Available Outputs include 0 to 5 VDC, 0 to 10 VDC, ±10 VDC, and 0/4-20 mA DC Outputs are Isolated... |