Red Lion Controls, Inc. PAX® Dual Counter, Red Display, AC Powered PAXC0020

Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Display Sunlight readable Red LED Display Up to 3 Count Displays Programmable Scale Factors Programmable Function Keys/User inputs Four Setpoint Alarm Outputs NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Display Sunlight readable Red LED Display Up to 3 Count Displays Programmable Scale Factors Programmable Function Keys/User inputs Four Setpoint Alarm Outputs NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Dual Counter, Red Display, AC Powered - PAXC0020 - Red Lion Controls, Inc.
York, PA, United States
PAX® Dual Counter, Red Display, AC Powered
PAXC0020
PAX® Dual Counter, Red Display, AC Powered PAXC0020
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Display Sunlight readable Red LED Display Up to 3 Count Displays Programmable Scale Factors Programmable Function Keys/User inputs Four Setpoint Alarm Outputs NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) Display
  • Sunlight readable Red LED Display
  • Up to 3 Count Displays
  • Programmable Scale Factors
  • Programmable Function Keys/User inputs
  • Four Setpoint Alarm Outputs
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC239-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC239-ND
Counters, Hour Meters RLC239-ND
Totalizer 85 ~ 250VAC Panel Mount

Totalizer 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXC0020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXC0020
Panel Meters - Counters, Hour Meters PAXC0020
Totalizer 85 ~ 250VAC Panel Mount

Totalizer 85 ~ 250VAC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - PAXC0020 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PAXC0020
Panel Meters - Counters, Hour Meters PAXC0020
COUNTER LED 6 CHAR 85-250V PANEL

COUNTER LED 6 CHAR 85-250V PANEL

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXC0020 RLC239-ND PAXC0020 PAXC0020
Product Name PAX® Dual Counter, Red Display, AC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Red Red LED - Red Characters
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3/3-ch Front Panel LAN-XI for 3057 - UA-3122--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 7966932 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details