Red Lion Controls, Inc. PAX Lite Eight Digit Counter PAXLC800

Description
8 Digit Counter 1/8 DIN (50 mm x 97 mm) 8 Digit, 0.4" (10.1 mm) Red LED Display Accepts Input Count Rates up to 25 KHz Bi-Directional Counting Remote Reset Capability Display Store Count Inhibit Programmable Scale Factor NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet
Description
8 Digit Counter 1/8 DIN (50 mm x 97 mm) 8 Digit, 0.4" (10.1 mm) Red LED Display Accepts Input Count Rates up to 25 KHz Bi-Directional Counting Remote Reset Capability Display Store Count Inhibit Programmable Scale Factor NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX Lite Eight Digit Counter - PAXLC800 - Red Lion Controls, Inc.
York, PA, United States
PAX Lite Eight Digit Counter
PAXLC800
PAX Lite Eight Digit Counter PAXLC800
8 Digit Counter 1/8 DIN (50 mm x 97 mm) 8 Digit, 0.4" (10.1 mm) Red LED Display Accepts Input Count Rates up to 25 KHz Bi-Directional Counting Remote Reset Capability Display Store Count Inhibit Programmable Scale Factor NEMA 4X/IP65 Sealed Front Bezel
  • 8 Digit Counter
  • 1/8 DIN (50 mm x 97 mm)
  • 8 Digit, 0.4" (10.1 mm) Red LED Display
  • Accepts Input Count Rates up to 25 KHz
  • Bi-Directional Counting
  • Remote Reset Capability
  • Display Store
  • Count Inhibit
  • Programmable Scale Factor
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet
Counters, Hour Meters - RLC102-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC102-ND
Counters, Hour Meters RLC102-ND
Totalizer 115/230VAC Panel Mount

Totalizer 115/230VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXLC800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXLC800
Panel Meters - Counters, Hour Meters PAXLC800
Totalizer 115/230VAC Panel Mount

Totalizer 115/230VAC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - PAXLC800 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PAXLC800
Panel Meters - Counters, Hour Meters PAXLC800
COUNTER LED 8 CHAR 115/230V PNL

COUNTER LED 8 CHAR 115/230V PNL

Supplier's Site Datasheet
Panel Meter, Eight Digit Counter - 70030232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Eight Digit Counter
70030232
Panel Meter, Eight Digit Counter 70030232
The PAX Lite Counter, Model PAXLC, is a versatile totalizing counter that can be adapted to a wide variety of counting, measuring and positioning readout applications. The unit features a programmable scale factor, front panel and remote reset, store, inhibit, and a count rate of 25 kHz, while offering an economical solution to any totalizing need. The PAXLC accepts digital inputs from a variety of sources including switch contacts, NPN-OC and TTL outputs, as well as most standard Red Lion sensors. The input can be scaled to display any desired unit of measure by simply using the programmable scale factor. The meter can accept bi-directional and unidirectional signals. The meter is programmed through the front panel buttons and the use of DIP switches. The Down Arrow Key will also function as a front panel display reset. Once the front panel programming is complete, the buttons can be disabled by a DIP switch setting. The meter has been specifically designed for harsh industrial environments. With a NEMA 4X/IP65 sealed bezel and extensive testing to meet CE requirements, the meter provides a tough yet reliable application solution. Features: 6-Digit, 0.56" (14.2 mm)/8-Digit, 0.4" (10.1 mm) High LED Displays Accepts Input Count Rates Up to 25 kHz Bi-Directional Counting Remote Reset Capability Display Store Count Inhibit Programmable Scale Factor NEMA 4X/IP65 Sealed Front Bezel

The PAX Lite Counter, Model PAXLC, is a versatile totalizing counter that can be adapted to a wide variety of counting, measuring and positioning readout applications. The unit features a programmable scale factor, front panel and remote reset, store, inhibit, and a count rate of 25 kHz, while offering an economical solution to any totalizing need. The PAXLC accepts digital inputs from a variety of sources including switch contacts, NPN-OC and TTL outputs, as well as most standard Red Lion sensors. The input can be scaled to display any desired unit of measure by simply using the programmable scale factor. The meter can accept bi-directional and unidirectional signals. The meter is programmed through the front panel buttons and the use of DIP switches. The Down Arrow Key will also function as a front panel display reset. Once the front panel programming is complete, the buttons can be disabled by a DIP switch setting. The meter has been specifically designed for harsh industrial environments. With a NEMA 4X/IP65 sealed bezel and extensive testing to meet CE requirements, the meter provides a tough yet reliable application solution.
Features:

  • 6-Digit, 0.56" (14.2 mm)/8-Digit, 0.4" (10.1 mm) High LED Displays
  • Accepts Input Count Rates Up to 25 kHz
  • Bi-Directional Counting
  • Remote Reset Capability
  • Display Store
  • Count Inhibit
  • Programmable Scale Factor
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXLC800 RLC102-ND PAXLC800 PAXLC800 70030232
Product Name PAX Lite Eight Digit Counter Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meter, Eight Digit Counter
Character Size 0.37 (9.4mm) to 0.56 (14.2mm) 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 8.0 8.0
Width 50 mm (1.97 inch) 92 mm (3.62 inch) 96.52 mm (3.8 inch)
Depth 97 mm (3.82 inch) 107 mm (4.2 inch)
Display Technology LED LED
Unlock Full Specs
to access all available technical data

Similar Products

6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 1718475 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Standard current, standard voltage
Width 45 mm (1.77 inch)
View Details