Red Lion Controls, Inc. Dual Preset Counter, Prescaler Output, Dual NPN OC Outputs, AC Powered C48CP105

Description
Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting Dual NPN OC Outputs Prescaler Output RS-485 Communications Up to 11 KHz NEMA 4X/IP65
Datasheet
Description
Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting Dual NPN OC Outputs Prescaler Output RS-485 Communications Up to 11 KHz NEMA 4X/IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Preset Counter, Prescaler Output, Dual NPN OC Outputs, AC Powered - C48CP105 - Red Lion Controls, Inc.
York, PA, United States
Dual Preset Counter, Prescaler Output, Dual NPN OC Outputs, AC Powered
C48CP105
Dual Preset Counter, Prescaler Output, Dual NPN OC Outputs, AC Powered C48CP105
Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting Dual NPN OC Outputs Prescaler Output RS-485 Communications Up to 11 KHz NEMA 4X/IP65
  • Dual Preset Version
  • 50 mm x 50 mm
  • 2 Line, 6 Character Transmissive LCD w/Backlighting
  • Red Top Line and Green Bottom Line Display
  • Bi-Directional and Quadrature Counting
  • Dual NPN OC Outputs
  • Prescaler Output
  • RS-485 Communications
  • Up to 11 KHz
  • NEMA 4X/IP65
Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - C48CP105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
C48CP105
Panel Meters - Counters, Hour Meters C48CP105
Preset 85 ~ 250VAC Panel Mount

Preset 85 ~ 250VAC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - C48CP105 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
C48CP105
Panel Meters - Counters, Hour Meters C48CP105
COUNTER LCD 6 CHAR 85-250V PANEL

COUNTER LCD 6 CHAR 85-250V PANEL

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number C48CP105 C48CP105 C48CP105
Product Name Dual Preset Counter, Prescaler Output, Dual NPN OC Outputs, AC Powered Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Width 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 1443694 - RS Components, Ltd.
Specs
Input Type Temperature; Humidity, temperature
Width 99 mm (3.9 inch)
Height 34 mm (1.34 inch)
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers