Red Lion Controls, Inc. PAX® Temperature Meter, Red Display, AC Powered PAXT0000

Description
Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red Sunlight Readable Display Conforms to ITS-90 Standards F or C Unit Overlay w/Backlight Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMX 4X/IP65
Request a Quote Datasheet
Description
Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red Sunlight Readable Display Conforms to ITS-90 Standards F or C Unit Overlay w/Backlight Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMX 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Temperature Meter, Red Display, AC Powered - PAXT0000 - Red Lion Controls, Inc.
York, PA, United States
PAX® Temperature Meter, Red Display, AC Powered
PAXT0000
PAX® Temperature Meter, Red Display, AC Powered PAXT0000
Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red Sunlight Readable Display Conforms to ITS-90 Standards F or C Unit Overlay w/Backlight Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMX 4X/IP65
  • Thermocouple & RTD Panel Meter
  • 1/8 DIN (50 mm x 97 mm)
  • 5 Digit, 0.56" (14 mm) LED
  • Red Sunlight Readable Display
  • Conforms to ITS-90 Standards
  • F or C Unit Overlay w/Backlight
  • Field Upgradeable Option Cards
  • 85 to 250 VAC Input Power
  • NEMX 4X/IP65
Supplier's Site Datasheet
Meters - RLC248-ND - DigiKey
Thief River Falls, MN, United States
Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount

Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Multi Function Panel Meters - 2922182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
2922182
Multi Function Panel Meters 2922182
Red Lion PAXT0000

Red Lion PAXT0000

Supplier's Site
Meters PAXT0000
TEMP METER LED PANEL MOUNT

TEMP METER LED PANEL MOUNT

Supplier's Site Datasheet
Panel Meter - 214066 - Radwell International
Willingboro, NJ, United States
Panel Meter
214066
Panel Meter 214066
THERMOCOUPLE AND RTD INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, 20 MOHM IMPEDENCE, T/E/J/K/R/S/B/N/C TC INPUTS, 2/3/4 WIRE RTD, 85-250 VAC, 50/60 HZ, 15 VA. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE AND RTD INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, 20 MOHM IMPEDENCE, T/E/J/K/R/S/B/N/C TC INPUTS, 2/3/4 WIRE RTD, 85-250 VAC, 50/60 HZ, 15 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
RED LION CONTROLS Controls & Indicators PAXT0000

RED LION CONTROLS Controls & Indicators PAXT0000

Supplier's Site
Panel Meters - PAXT0000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXT0000
Panel Meters PAXT0000
Temperature Meter LED - Red Characters Display Panel Mount

Temperature Meter LED - Red Characters Display Panel Mount

Buy Now
Temperature Meter; No. Of Digits / Alpha Red Lion Controls - 84K7516 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Red Lion Controls
84K7516
Temperature Meter; No. Of Digits / Alpha Red Lion Controls 84K7516
TEMPERATURE METER; No. of Digits / Alpha:5; Meter Function:Temperature ; Meter Range:-50°C to +2315°C; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA

TEMPERATURE METER; No. of Digits / Alpha:5; Meter Function:Temperature; Meter Range:-50°C to +2315°C; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. ODG (Origin Data Global) Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXT0000 RLC248-ND 2922182 PAXT0000 214066 PAXT0000 84K7516
Product Name PAX® Temperature Meter, Red Display, AC Powered Meters Multi Function Panel Meters Meters Panel Meter Panel Meters Temperature Meter; No. Of Digits / Alpha Red Lion Controls
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0 5.0 5.0
Display Colors Red Red LED - Red Characters
Input Type Temperature DC Voltage; Temperature AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Current, temperature, voltage Temperature; Temperature
Width 50 mm (1.97 inch) 92 mm (3.62 inch) 91.4 mm (3.6 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
6-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details